HDT Global CBRN Protection - Fixed Site - Transportable M98 Particulate/Gas Filter Set

Description
The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow ASZM-TEDA carbon Radial configuration Horizontal and vertical installation Modular configurations allow for multiple filter installation The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98 filter set is ideal for all medium airflow requirements and can also be applied to higher airflow applications such as building protection. Multiple M98 filter sets can be combined to create 400-cfm and up to 200-cfm on a single filter unit, and multiples of these units can be employed to accommodate even larger airflow requirements. HDT has designed, built and deployed several large collective protection systems, which employ as many as 200 M98 filter sets per installation.
Description
The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow ASZM-TEDA carbon Radial configuration Horizontal and vertical installation Modular configurations allow for multiple filter installation The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98 filter set is ideal for all medium airflow requirements and can also be applied to higher airflow applications such as building protection. Multiple M98 filter sets can be combined to create 400-cfm and up to 200-cfm on a single filter unit, and multiples of these units can be employed to accommodate even larger airflow requirements. HDT has designed, built and deployed several large collective protection systems, which employ as many as 200 M98 filter sets per installation.

Suppliers

Company
Product
Description
Supplier Links
CBRN Protection - Fixed Site - Transportable - M98 Particulate/Gas Filter Set - HDT Global
Solon, OH, USA
CBRN Protection - Fixed Site - Transportable
M98 Particulate/Gas Filter Set
CBRN Protection - Fixed Site - Transportable M98 Particulate/Gas Filter Set
The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow ASZM-TEDA carbon Radial configuration Horizontal and vertical installation Modular configurations allow for multiple filter installation The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98 filter set is ideal for all medium airflow requirements and can also be applied to higher airflow applications such as building protection. Multiple M98 filter sets can be combined to create 400-cfm and up to 200-cfm on a single filter unit, and multiples of these units can be employed to accommodate even larger airflow requirements. HDT has designed, built and deployed several large collective protection systems, which employ as many as 200 M98 filter sets per installation.

The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream.

  • 200-cfm rated airflow
  • ASZM-TEDA carbon
  • Radial configuration
  • Horizontal and vertical installation
  • Modular configurations allow for multiple filter installation

The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98 filter set is ideal for all medium airflow requirements and can also be applied to higher airflow applications such as building protection.

Multiple M98 filter sets can be combined to create 400-cfm and up to 200-cfm on a single filter unit, and multiples of these units can be employed to accommodate even larger airflow requirements. HDT has designed, built and deployed several large collective protection systems, which employ as many as 200 M98 filter sets per installation.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Filters (industrial)
Product Number M98 Particulate/Gas Filter Set
Product Name CBRN Protection - Fixed Site - Transportable
Applications Toxic Chemical, Bio-Warfare Agents
Construction Box; (Frame / Assembly)
Media Type Pleated Microglass Sheet
Frame / Assembly Material Aluminum/Steel Liners
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details