HDT Global CBRN - Individual Protection M19 Particulate Filter

Description
HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard filters for the M8A3 12-cfm CBRN filtration unit. The M8A3 provides purified air to individual vehicle crew members when positive cabin pressure cannot be maintained. It is used as a backup CBRN system in many armored vehicles and as a primary system in tactical vehicles that do not have an enclosed cabin or require an open cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2 gas filter before being distributed to vehicle crew via air supply hoses.
Description
HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard filters for the M8A3 12-cfm CBRN filtration unit. The M8A3 provides purified air to individual vehicle crew members when positive cabin pressure cannot be maintained. It is used as a backup CBRN system in many armored vehicles and as a primary system in tactical vehicles that do not have an enclosed cabin or require an open cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2 gas filter before being distributed to vehicle crew via air supply hoses.

Suppliers

Company
Product
Description
Supplier Links
CBRN - Individual Protection - M19 Particulate Filter - HDT Global
Solon, OH, USA
CBRN - Individual Protection
M19 Particulate Filter
CBRN - Individual Protection M19 Particulate Filter
HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard filters for the M8A3 12-cfm CBRN filtration unit. The M8A3 provides purified air to individual vehicle crew members when positive cabin pressure cannot be maintained. It is used as a backup CBRN system in many armored vehicles and as a primary system in tactical vehicles that do not have an enclosed cabin or require an open cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2 gas filter before being distributed to vehicle crew via air supply hoses.

HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection.

  • 12-cfm rated airflow
  • Panel shape filters
  • Steel container provides filter integrity
  • Laboratory tested/field proven

The M13 particulate filter is one of the standard filters for the M8A3 12-cfm CBRN filtration unit. The M8A3 provides purified air to individual vehicle crew members when positive cabin pressure cannot be maintained. It is used as a backup CBRN system in many armored vehicles and as a primary system in tactical vehicles that do not have an enclosed cabin or require an open cabin for operation.

In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2 gas filter before being distributed to vehicle crew via air supply hoses.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Filters (industrial)
Product Number M19 Particulate Filter
Product Name CBRN - Individual Protection
Applications CBRN/Particulate
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details