HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection.
The M13 particulate filter is one of the standard filters for the M8A3 12-cfm CBRN filtration unit. The M8A3 provides purified air to individual vehicle crew members when positive cabin pressure cannot be maintained. It is used as a backup CBRN system in many armored vehicles and as a primary system in tactical vehicles that do not have an enclosed cabin or require an open cabin for operation.
In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the M13 particulate filter and finally through the M12A2 gas filter before being distributed to vehicle crew via air supply hoses.
| HDT Global | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | M18A1 Gas Filter |
| Product Name | CBRN - Individual Protection |
| Applications | Toxic Chemical Agents in Vapor/Gas |
| Construction | Cartridge |
| Media Type | Activated Carbon Air Filters |