Lovibond® Tintometer® Datasheets for Color Meters and Appearance Instruments
Color meters and appearance instruments are used to measure the properties of paints and coatings including color, gloss, haze and transparency.
Color Meters and Appearance Instruments: Learn more
| Product Name | Notes |
|---|---|
| Automatic Grading of Beers & Malts The EBC colour scale, developed by the Institute of Brewing and the European Brewing Convention, is a recognised method for colour grading of beers,... | |
| Comprehensive Colour Data for Processors of Oils and Oil Derivatives The Lovibond® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is... | |
| High Performance benchtop Spectrophotometer • Transmission and reflectance measurement - maximum flexibility • Tri-beam technology • Video Preview for measurement accuracy and targeting The Lovibond® RT850i is a high performance... | |
| Visual Colorimeter Measuring AOCS-Tintometer® Colour The Lovibond® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according... | |
| Advanced colour measurement in the laboratory, plant or field • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • | |
| Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0... | |
| The Lovibond® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses... | |
| A New Approach to Quantifying Colour & Appearance Overall visual appearance is a major feature in the assessment and control of product quality. The Lovibond® CAM-System 500 is an... | |
| A series of single scale, 3-field instruments designed for visual colour grading by direct comparison between the sample and Lovibond® coloured glass filters housed in test discs. The sample... | |
| The Lovibond® Comparator 2000 System allows operators to visually match a sample against a suitable range of graded coloured glass filters in Lovibond® test discs. System components: Comparator... | |
| The Lovibond® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed... | |
| The Lovibond® PFX950 incorporates the popular scales that meet the colour analysis requirements of many oil processors. It includes both Lovibond® Colour and AOCS-Tintometer® Colour, scales that... | |
| The Model F is a versatile visual colorimeter for measuring the colour of samples in terms of Lovibond® Colour units. The user simultaneously compares the colour of light that... | |
| The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time,... | |
| Automatic Grading of Honey, fast, simple colour matching The Tintometer Ltd has introduced a new hand held photometer for the analysis of Pfund colour units. The Lovibond ® ColorPod is... |