Lovibond® Tintometer® Datasheets for Water Quality Photometers and Colorimeters
Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity.
Water Quality Photometers and Colorimeters: Learn more
| Product Name | Notes |
|---|---|
| pH value The pH value of pool & spa water should generally be between the slightly acidic value of 6.5 and the slightly basic value of 7.6. Due to the... | |
| Modern, mobile photometer for rapid, reliable water testing With the modern design of the MaxiDirect we have succeeded in combining the mobility of a portable photometer with the characteristics of... | |
| Lovibond CheckitComparator is a compact, handy colorimetric unit which is suitable both for mobile and stationary analysis work. Supplied with a generous number of different colour scales, it provides the... | |
| Quick, simple tests for the analysis of boiler water, cooling water, drinking and industrial water. Using tablet reagents with long-term stability. Easy operation and exact reagent dosing High accuracy Unrestricted... | |
| The MiniDirect is a small, lightweight, handy photometer system with the renowned Lovibond quality. It uses Lovibond reagents in the form of tablet reagents or powder packs. These maintain... | |
| The Minikits are developed for fast testing, mainly based on titrimetric methods. Easy operation and exact reagent dosing Measurement accuracy Unrestricted shipment and safe storage Foil-wrapped Lovibond tablet reagents with... | |
| The Minitester with an interchangeable colour comparison chart is a competitively priced starter unit with one measuring chamber for the determination of either chlorine, bromine, active oxygen and the pH... | |
| The Pooltester allows simultaneous determination of the most popular water treatment agents and the pH value. pH value The pH value of pool & spa water should generally be between... | |
| The CheckitDirect models each offer one test method, while the CheckitDirect+ units are programmed for a number of different parameters. The units supply accurate, reproducible results very quickly. Other major... | |
| The MiniDirect is a small, lightweight, handy photometer system with the renowned Lovibond quality. It uses Lovibond reagents in the form of tablet reagents or powder packs. These maintain their... | |
| The MultiDirect is a contemporary, microprocessor-contr olled photometer with ergonomically designed keypad and large-format graphic display. It is equipped with a wide range of pre-programmed methods based on the proven... | |
| The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods... | |
| This contemporary, multi-parameter photo-meter caters for the full range of water testing requirements experienced by modern swimming pools. Various national laws and standards and international regulations make high demands on... | |
| With continuous colour scale low cost – precise – reliable Applications: Water Treatment (e.g. Drinking Water), Pools, Laboratory and Field Testing, Special Applications Easy operation and exact reagent dosing Foil-wrapped... | |
| With its accessories, the Lovibond Comparator system 2000 is an extremely versatile, modular system for testing water. It is simple to use yet is uncompromising in terms of precision and... | |
| Direct sample selection Accurate and direct display of BOD values in mg/l User-friendly handling User-selectable measuring period from 1 to 28 days (BOD5, BOD7, OECD…) Automatic... | |
| More than 400 different test discs are available Compensation for coloured and turbid samples Guaranteed constancy of the coloured glass standards Integrated prism With its accessories, the Lovibond Comparator system... |