Comprehensive Colour Data for Processors of Oils and Oil Derivatives
The Lovibond® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour specifications, particularly in central test facilities or in independent testing laboratories. An integrated heater unit is available as a factory fitted option for maintaining samples such as waxes in a liquid state.
| Lovibond® Tintometer® | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | Lovibond® PFX995 Series |
| Property Measured | Color |
| Application | Oils, Fats, Waxes & Transparent Liquids |
| Measurement Scale | Hunter L, a, b; CIELAB; XYZ; Yxy; Gardner Color, Chlorophyll A&B |
| Instrument Type | Colorimeter; Spectrophotometer |
| Light Source | 5V. 10W Tungsten |