Lovibond® Tintometer® Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| Highlights Watertight housing Digital display Rapid-dissolving tablets Weight only approx. 100 g For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics... | |
| SensoDirect pH110 The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode... | |
| SensoDirect pH200 pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm) Automatic temperature compensation (ATC) Auto Hold function Internal memory for 20 data sets Automatic buffer recognition with... | |
| The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied... | |
| The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the... | |
| Watertight housing Digital display Rapid-dissolving tablets Weight only approx. 100 g For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of... |