Lovibond® Tintometer® Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| Highlights Watertight housing Digital display Rapid-dissolving tablets Weight only approx. 100 g For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics... | |
| SensoDirect Con110 The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode... | |
| SensoDirect Con200 Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision Automatic temperature compensation (ATC) Min/Max value storage Internal memory for 20... | |
| SensoDirect Oxi200 Oxygen partial pressure, Oxygen concentration, Oxygen saturation, Temperature measurement Automatic absolute air pressure measurement Auto Hold function Easy calibration against oxygen in air Salinity correction Self-polarising galvanic oxygen... | |
| SensoDirect pH110 The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode... | |
| SensoDirect pH200 pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm) Automatic temperature compensation (ATC) Auto Hold function Internal memory for 20 data sets Automatic buffer recognition with... | |
| SensoDirect Salt110 The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 %... | |
| The portable SensoDirect Salt110 provides fast, accurate readings and the convenience of a remote probe separately. The measuring range of this salt tester is 0 to 10 % salt (... | |
| The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied... | |
| The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It... | |
| The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the... | |
| Watertight housing Digital display Rapid-dissolving tablets Weight only approx. 100 g For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of... |