Lovibond® Tintometer® Lovibond® AF710-3

Description
Visual Colorimeter Measuring AOCS-Tintometer® Colour The Lovibond® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according to AOCS Official Method Cc 13b-45, the Wesson Method. Colour is determined by comparing light transmitted through a column of oil with that transmitted through a series of red and yellow glasses calibrated in accordance with the AOCS-Tintometer® Colour Scale. The glasses are varied until a colour match is found for the light passing through the oil and this colour is then expressed in units of red and yellow.
Description
Visual Colorimeter Measuring AOCS-Tintometer® Colour The Lovibond® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according to AOCS Official Method Cc 13b-45, the Wesson Method. Colour is determined by comparing light transmitted through a column of oil with that transmitted through a series of red and yellow glasses calibrated in accordance with the AOCS-Tintometer® Colour Scale. The glasses are varied until a colour match is found for the light passing through the oil and this colour is then expressed in units of red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Visual Colorimeter Measuring AOCS-Tintometer® Colour The Lovibond® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according to AOCS Official Method Cc 13b-45, the Wesson Method. Colour is determined by comparing light transmitted through a column of oil with that transmitted through a series of red and yellow glasses calibrated in accordance with the AOCS-Tintometer® Colour Scale. The glasses are varied until a colour match is found for the light passing through the oil and this colour is then expressed in units of red and yellow.

Visual Colorimeter Measuring AOCS-Tintometer® Colour
The Lovibond® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according to AOCS Official Method Cc 13b-45, the Wesson Method. Colour is determined by comparing light transmitted through a column of oil with that transmitted through a series of red and yellow glasses calibrated in accordance with the AOCS-Tintometer® Colour Scale. The glasses are varied until a colour match is found for the light passing through the oil and this colour is then expressed in units of red and yellow.

Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Color Meters and Appearance Instruments
Product Number Lovibond® AF710-3
Property Measured Color
Application Oils and Fats
Measurement Scale AOCS-Tintometer®
Instrument Type Colorimeter; Tintometer
Light Source 2x12V, 20W Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b
Instrument Type Spectrophotometer
View Details
2035 Process Analyzer - Photometric - A252035021C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Surface Testing - Gloss Meter - PCE-GM 60Plus - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details