Lovibond® Tintometer® Datasheets for Photometers
Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
Photometers: Learn more
| Product Name | Notes |
|---|---|
| Comprehensive Colour Data for Processors of Oils and Oil Derivatives The Lovibond® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is... | |
| High Performance benchtop Spectrophotometer • Transmission and reflectance measurement - maximum flexibility • Tri-beam technology • Video Preview for measurement accuracy and targeting The Lovibond® RT850i is a high performance... | |
| Advanced colour measurement in the laboratory, plant or field • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • | |
| Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0... | |
| The Lovibond® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses... | |
| The Lovibond® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed... | |
| The Lovibond® PFX950 incorporates the popular scales that meet the colour analysis requirements of many oil processors. It includes both Lovibond® Colour and AOCS-Tintometer® Colour, scales that... | |
| The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time,... |