The Model F is a versatile visual colorimeter for measuring the colour of samples in terms of Lovibond® Colour units. The user simultaneously compares the colour of light that is transmitted through from the sample with that transmitted through a series of glass colour filters in 3 primary colours - red, blue and yellow. The slides are adjusted until a visual colour match is found for the light from the sample and the colour is then expressed in Lovibond® RYBN Colour units. The Model F is available in two versions to meet the requirements of different applications and the standardising bodies that specify the instrument in official test methods for colour measurement.
| Lovibond® Tintometer® | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | Tintometer® Model F Series |
| Property Measured | Color |
| Application | Fats, Fatty Acids |
| Measurement Scale | Lovibond® RYBN Color Scale |
| Instrument Type | Colorimeter; Tintometer |
| Light Source | 2x12V, 10W Tungsten |