Lovibond® Tintometer® Lovibond® RT600

Description
Advanced colour measurement in the laboratory, plant or field • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for flexible use • Rugged construction • Rechargeable battery for remote use The Lovibond® RT600 and RT700 series of versatile, benchtop spectrophotometers are designed to give fast, precise and accurate colour measurement information on a range of products when used with OnColor software. They provide absolute and difference measurements in various colorimetric systems including CIE XYZ, CIE Yxy, CIE L*a*b*, Hunter LAB, CIE L*C*h, CMC and CIE 94, whiteness and yellowness per ASTM E313-98, metamerism Index and DIN 6172.
Description
Advanced colour measurement in the laboratory, plant or field • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for flexible use • Rugged construction • Rechargeable battery for remote use The Lovibond® RT600 and RT700 series of versatile, benchtop spectrophotometers are designed to give fast, precise and accurate colour measurement information on a range of products when used with OnColor software. They provide absolute and difference measurements in various colorimetric systems including CIE XYZ, CIE Yxy, CIE L*a*b*, Hunter LAB, CIE L*C*h, CMC and CIE 94, whiteness and yellowness per ASTM E313-98, metamerism Index and DIN 6172.

Suppliers

Company
Product
Description
Supplier Links
Advanced colour measurement in the laboratory, plant or field • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for flexible use • Rugged construction • Rechargeable battery for remote use The Lovibond® RT600 and RT700 series of versatile, benchtop spectrophotometers are designed to give fast, precise and accurate colour measurement information on a range of products when used with OnColor software. They provide absolute and difference measurements in various colorimetric systems including CIE XYZ, CIE Yxy, CIE L*a*b*, Hunter LAB, CIE L*C*h, CMC and CIE 94, whiteness and yellowness per ASTM E313-98, metamerism Index and DIN 6172.

Advanced colour measurement in the laboratory, plant or field
• Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for flexible use • Rugged construction • Rechargeable battery for remote use
The Lovibond® RT600 and RT700 series of versatile, benchtop spectrophotometers are designed to give fast, precise and accurate colour measurement information on a range of products when used with OnColor software. They provide absolute and difference measurements in various colorimetric systems including CIE XYZ, CIE Yxy, CIE L*a*b*, Hunter LAB, CIE L*C*h, CMC and CIE 94, whiteness and yellowness per ASTM E313-98, metamerism Index and DIN 6172.

Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Color Meters and Appearance Instruments
Product Number Lovibond® RT600
Property Measured Color
Application Color Identification
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness
Instrument Type Colorimeter; Spectrophotometer
Instrument Geometry 0°/45°
Unlock Full Specs
to access all available technical data

Similar Products

Peanut Butter Index Colorimeter - CR-410PB - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measures the color of peanut butter
Measurement Scale Hunter L, a, b; cE*CMC
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details