Lovibond® Tintometer® Datasheets for Cuvettes
Cuvettes are small narrow circular, triangular, or square sample containers for spectroscopy.
Cuvettes: Learn more
| Product Name | Notes |
|---|---|
| 1" path length borosilicate cell | |
| 1" path length | |
| 1/16 " path length borosilicate cell (Pack of 10) | |
| 1/2 " path length borosilicate cell (Pack of 10) | |
| 1/2" path length | |
| 1/4 " path length borosilicate cell (Pack of 10) | |
| 1/4" path length | |
| 1/4" polystyrene, pack of 28 Use with 658030 holder | |
| 1/8 " path length borosilicate cell (Pack of 10) | |
| 1/8" path length | |
| 10 mm path length (Pack of 10) | |
| 10 mm path length (Pack of 6) | |
| 10 mm path length borosilicate cell | |
| 10 mm path length Series Fused Optical Glass | |
| 10 mm path length, 12.5 mm width for use with holder 131907 | |
| 10 mm path length | |
| 100 mm path length borosilicate cell | |
| 100mm path length (Pack of 10) | |
| 100mm path length (Pack of10) | |
| 100mm path length | |
| 10mm 4 sided cell (Pack 100) For use with Honey ColorPod | |
| 10mm path length (Pack of 10) | |
| 10mm path length, 12.5 mm width, (pack of 100) for use with holder 658030) & EBC ColorPod | |
| 10mm path length | |
| 13 mm path length Series Fused Optical Glass | |
| 13.5 mm path length | |
| 13.5mm path length (Pack of 5 with caps) | |
| 15 mm path length Series Fused Optical Glass, (Pack of 10) | |
| 15mm path length (Pack of 10) | |
| 15mm path length | |
| 16" path length | |
| 163 mm path x 20mm x 40mm (Pack of 10) | |
| 1mm path length (Pack of 10) | |
| 1mm path length (W600/OG/10 mm cell with a 9 mm spacer) Dark sample cell for CIE Values | |
| 2" path length borosilicate cell | |
| 2" path length | |
| 2.5mm path length | |
| 2.5mm Series Fused Optical Glass, For Disc 5/30 | |
| 20 mm path length (Pack of 10) | |
| 20 mm path length (Pack of 6) | |
| 20 mm path length Series Fused Optical Glass | |
| 20mm path length (Pack of 10) | |
| 20mm path length | |
| 25 mm path length (Pack of 10) | |
| 25 mm path length borosilicate cell | |
| 25 mm path length Series Fused Optical Glass. | |
| 25mm path length | |
| 26 mm path length (Pack of 10) | |
| 2mm path length (Pack of 10) | |
| 3" path length (Pack of 5) | |
| 3" path length borosilicate cell (Pack of 5) | |
| 33 mm path length (Pack of 10) | |
| 33 mm path length borosilicate cell | |
| 33 mm path length Series Fused Optical Glass | |
| 33mm path length | |
| 4" path length (Pack of 5) | |
| 4" path length borosilicate cell (Pack of 5) | |
| 40 mm path length (for use with holder 131907) | |
| 40 mm path length (Pack of 10) | |
| 40 mm path length borosilicate cell | |
| 40 mm path length calibrated at 20ml Series Fused Optical Glass | |
| 40mm path length (Pack of 10) | |
| 40mm path length | |
| 5 1/4" path length borosilicate cell | |
| 5 1/4" path length | |
| 5" path length (Pack of 5) | |
| 5" path length borosilicate cell (Pack of 5) | |
| 50 mm path length (Pack of 10) | |
| 50 mm path length (Pack of 6) | |
| 50 mm path length Series Fused Optical Glass | |
| 50 mm path length, 12.5 mm width for use with holder 131907 | |
| 50 mm path length | |
| 50mm path length (Pack of 10) | |
| 50mm path length, 12.5 mm width, (pack of 100) for use with holder 658030 | |
| 50mm path length, 12.5 mm width, (pack of 50) for use with holder 131907 and 658030 | |
| 50mm path length | |
| 5mm path length (Pack of 10) | |
| 5mm path length Series Fused Optical Glass. | |
| 5mm path length | |
| 6" path length | |
| Capillary blood cell, 0.004" with backplate for Discs 5/8A & 5/8B | |
| Cylindrical glass sample jar. | |
| Powder Cell 34mm Diameter | |
| W600 Metal cells 21mm x 40mm, for use in Model Fs, PFXi-995, -995/P, -950/P, -880/P, -880/S, PFX 195, 880, 950 and 995 instruments with non-heated samples (up to 40ºc). | |
| W600 Metal cells 21mm x 40mm, for use in Model Fs, PFXi-995, -995/P, -950/P, -880/P, -880/S, PFX 195, 880, 950 and 995 instruments with non-heated samples (up to 40ºc). 5... |