The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty technique. High volume buzzer is another hint of success scanning besides LED light.1. It can scan and read barcodes through applications running on the mainstream andriod operating system and iOS Apple operating system on various smart phones and tablets through wireless Bluetooth communication!
2. Support the original Microsoft mainstream windows xp, 7.0, 8.0, wince, mobile operating system PC, smart phone, tablet computer to read the barcode!
3. Wired and wireless dual-mode. In the event of a power failure, the charging cable can not only be used for charging, but it can also support HID transmission while charging. It also supports power bank power supply.
4. Support HID virtual keyboard scanning mode! The customer's original ERP system does not need to be modified, just capture the cursor, and the barcode entry can be realized! It can also support SPP and BLE modes for customers to develop and call.
5. When the Bluetooth receiver is out of the connection range and disconnected, it will automatically connect automatically without manual setting.
6. The base is easy to store, can be hung on the wall, stored on the desktop, keep the desktop tidy, easy to find and use the scanning gun.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | SMI-HA320-15 |
| Product Name | 2D CMOS Barcode Scanner |
| Symbologies | Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC |