Carlisle Interconnect Technologies Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All semi-rigid assemblies are custom-built to meet your specifications. They are available in different diameters ranging from .047" to .250", and a wide variety of commercial, QPL, and custom connectors... | |
| An extremely small and compact aerospace Ethernet connectivity system. An innovative, lightweight, cost-effective, high speed Ethernet interconnect solution capable of operating in data transmission speeds of 10Gb/s or higher. CarlisleIT... | |
| At Micro-Coax, we’ve supplied high reliability products for space-grade applications in orbit and beyond for over three decades. Our extensive track record in providing microwave transmission line products provides mission... | |
| Carlisle Medical Technologies, the combination of CarlisleIT and LHi Technology, designs and manufactures high-performance medical interconnect solutions for medical device OEMs. Our advanced solutions include the manufacturing of ruggedized, reusable,... | |
| CarlisleIT’s ECS Brand of coaxial cable product line includes a variety of low loss, phase stable cables and robust field proven connectors for all commercially available TCAS systems. We have... | |
| For airborne applications such as UAV’s and LTA (lighter than air) craft, Micro-Coax offers a series of lightweight cable assemblies. These cables designated the “UFJ” series combine the rugged construction... | |
| For any application, from high-performance flexible interconnects for microwave systems to rugged everyday test leads, CarlisleIT UTiFLEX® flexible microwave cable assemblies provide unsurpassed performance. All UTiFLEX assemblies are constructed using... | |
| Semi-Flex coaxial cable assemblies are hand-formable cables that allow simple high quality connections for use within RF/Microwave systems, as well as, for making external connections to other equipment. Semi-Flex® coaxial... | |
| The FlightGear™ Radio Altimeter Cable Assemblies are designed to be impervious to harsh SWAMP environments and the special seal prevents water ingress, eliminating erroneous Rad Alt height indications due to... | |
| The Power & Grounding Assemblies are custom built and include a variety of airframe cables and environmental-sealed terminal lugs. Carlisle Interconnect Technologies (CarlisleIT) engineers custom cable assembly systems that meet... |
| << Prev |