Carlisle Interconnect Technologies Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| 100 Base-T Ethernet Cable Key Features Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC... | |
| Designed to support a complete range of Ethernet applications, these Gigabit Ethernet cables are comprised of a shielded dual quad design configuration to achieve the necessary performance for any given... | |
| Gigabit-10HP™ cables with Bonded-Pairs and X-Web ensure reliable 10 Gigabit performance up to 500 MHz at distances of up to 90m in the most extreme routing and application environments. Bonded-Pair... | |
| Gigabit-Flexx™ Ethernet cables combine exceptional 1000 Base-T performance with a bend radius of 0.75in (19.0mm) which makes them extremely flexible and easy to route in tight spaces. Reliable 1000 Base-T... | |
| Gigabit-Plus™ Ethernet cables provide exceptional 1000 Base-T performance up to 250 MHz at distances of up to 100m. These highly durable cables are ideal for a wide variety of demanding... | |
| Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC 629 & 664, and Category 5e... |