Carlisle Interconnect Technologies Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| An extremely small and compact aerospace Ethernet connectivity system. An innovative, lightweight, cost-effective, high speed Ethernet interconnect solution capable of operating in data transmission speeds of 10Gb/s or higher. CarlisleIT... | |
| Gigabit-10HP™ cables with Bonded-Pairs and X-Web ensure reliable 10 Gigabit performance up to 500 MHz at distances of up to 90m in the most extreme routing and application environments. Bonded-Pair... | |
| Gigabit-Flexx™ Ethernet cables combine exceptional 1000 Base-T performance with a bend radius of 0.75in (19.0mm) which makes them extremely flexible and easy to route in tight spaces. Reliable 1000 Base-T... | |
| Gigabit-Plus™ Ethernet cables provide exceptional 1000 Base-T performance up to 250 MHz at distances of up to 100m. These highly durable cables are ideal for a wide variety of demanding... |