Carlisle Interconnect Technologies Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation Improved... | |
| M22759 (SAE AS22759) wires are high-performance, medium and high-temperature hookup wires with extruded PTFE or ETFE, or PTFE/polyimide tape insulators, and stranded conductors. These wires are designed for severe-environment aerospace... | |
| MIL-DTL-27500 (NEMA WC27500) cables incorporate from one to fifteen M22759, MIL-W-25038, or MIL-DTL-81381 wires, plus a single or double shield and a single or double jacket. MIL-DTL-27500 part numbering system... | |
| MIL-DTL-81381 wires have stranded conductors of copper or high-strength copper alloy, and insulation of FEP/polyimide tape with a polyimide coating (or polyamide braid) for enhanced abrasion resistance. All are rated... | |
| MIL-W-16878 wires (or NEMA HP3 and HP4 spec) are general-purpose, medium and high-temperature hookup wires, with PTFE or FEP insulation. Each insulation type is available in thin, medium, or heavy... | |
| MIL-W-81822 (SAE AS81822) wires have solid conductors for wire-wrap termination, with extruded insulation of PTFE, PTFE with polyimide hardcoat, or ETFE. Each insulation type is available with a choice of... | |
| Our Seamless Wrap PTFE wire insulation and cable jacket offers all the advantages of a tape wrap with the smooth appearance and installation characteristics of an extrusion. Weight and space... | |
| The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and... | |
| These wires are designed for critical circuit applications where wires must operate in extremely harsh environments, under vibration, and with direct flame exposure. Firezone wires for aircraft engine applications are... | |
| Type E, EE and ET cables feature extruded PTFE insulation with medium (0.010"), heavy (0.015") and thin (0.006") wall thicknesses. PTFE insulation provides high reliability, with excellent thermal stability and... |