Carlisle Interconnect Technologies Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Carlisle Interconnect Technologies introduces theFlightGear™ series of Power Cables that provide charging capabilities of Portable Electronic Devices (PEDs) including the iPad® and iPad® 2. Carlisle Interconnect Technologies introduces theFlightGear™ series... | |
| CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150°C, and meet the stringent requirements of aerospace applications. High speed transmission Flight-proven design Low smoke and flame generation... |