Carlisle Interconnect Technologies UTiFLEX® Flexible Cable Assemblies

Description
For any application, from high-performance flexible interconnects for microwave systems to rugged everyday test leads, CarlisleIT UTiFLEX® flexible microwave cable assemblies provide unsurpassed performance. All UTiFLEX assemblies are constructed using a low or ultra-low density PTFE dielectric coupled with fully shielded outer conductors which together offer excellent loss characteristics, outstanding phase stability, and superb flexibility compared to standard flexible cables – all without sacrificing mechanical integrity. CarlisleIT also understands that the most reliable microwave cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched interfaces. Our overall connection philosophy utilizing a team of dedicated engineers and the most sophisticated design tools to optimize the electrical and mechanical integrity of the connector as part of a complete cable assembly. For fast delivery of many standard UTiFLEX cable assemblies, we suggest you visit the CarlisleIT/Micro-Coa x Webstore. This is the first and still only online store in which customers can receive a quote and place an order for completely customized UTiFLEX microwave cable assemblies and receive them on dock in a week or less, 24/7/365. The CarlisleIT/Micro-Coa x webstore has several new features and webstore orders carry the added benefit of pricing discounts of up to 25%. » CarlisleIT/Micro-Coa x Webstore For engineered solutions to the most complex integration scenarios including many armoring options, our applications engineering team can help to select the best combination of affordability and performance. In addition to the dedicated Space Grade and Lightweight Assemblies described herein under separate tabs, UTiFLEX cable assemblies come in several variants as follows to meet specific application needs: MINIATURE General purpose microwave cables designed to offer superior electrical performance in the smallest possible package for fixed installations. These cables provide an affordable alternative for systems that cannot tolerate the lower performance of RG cable assemblies or the cumbersome design consideration required for semi- rigid cable assemblies. LOW-LOSS The most versatile microwave cable family offered by CarlisleIT. These cables have outstanding mechanical durability without sacrificing insertion loss, phase stability or VSWR (return loss). Low-Loss cables are readily available, moderately priced and suitable for a wide range of applications ranging from test leads to military systems. ULTRA-LOW-LOSS Provide extremely low insertion loss and optimized electrical stability to meet the most demanding system requirements. Mechanically sized to common frequency bands (18 GHz, 26.5 Ghz, 32 GHz, and 40 GHz), these assemblies utilize an ultra-low-density PTFE dielectric that ensures unbeatable phase and insertion loss stability over both temperature and bending extremes. For phased arrays or any application requiring electrical repeatability, choose Ultra-low-loss UTiFLEX. MKR RUGGEDIZED MKR represents the best in CarlisleIT technology. Using Ultra-low loss UTiFLEX microwave cable as a base, MKR adds an additional highly flexible and abrasive resistant ruggedness. The resulting integrated product becomes an ideal choice for test labs or any testing environment requiring excellent mechanical strength and long term reliability. The MKR test cables have passed strenuous lifetime qualification testing to insure long term reliability. EXTERNAL ARMOR Most UTiFLEX assembly types listed above (except the MKR) are available with additional armoring options. External armor increases the cable assembly diameter, but can also significantly extend life of the cable assembly especially in highly aggressive environments.
Description
For any application, from high-performance flexible interconnects for microwave systems to rugged everyday test leads, CarlisleIT UTiFLEX® flexible microwave cable assemblies provide unsurpassed performance. All UTiFLEX assemblies are constructed using a low or ultra-low density PTFE dielectric coupled with fully shielded outer conductors which together offer excellent loss characteristics, outstanding phase stability, and superb flexibility compared to standard flexible cables – all without sacrificing mechanical integrity. CarlisleIT also understands that the most reliable microwave cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched interfaces. Our overall connection philosophy utilizing a team of dedicated engineers and the most sophisticated design tools to optimize the electrical and mechanical integrity of the connector as part of a complete cable assembly. For fast delivery of many standard UTiFLEX cable assemblies, we suggest you visit the CarlisleIT/Micro-Coa x Webstore. This is the first and still only online store in which customers can receive a quote and place an order for completely customized UTiFLEX microwave cable assemblies and receive them on dock in a week or less, 24/7/365. The CarlisleIT/Micro-Coa x webstore has several new features and webstore orders carry the added benefit of pricing discounts of up to 25%. » CarlisleIT/Micro-Coa x Webstore For engineered solutions to the most complex integration scenarios including many armoring options, our applications engineering team can help to select the best combination of affordability and performance. In addition to the dedicated Space Grade and Lightweight Assemblies described herein under separate tabs, UTiFLEX cable assemblies come in several variants as follows to meet specific application needs: MINIATURE General purpose microwave cables designed to offer superior electrical performance in the smallest possible package for fixed installations. These cables provide an affordable alternative for systems that cannot tolerate the lower performance of RG cable assemblies or the cumbersome design consideration required for semi- rigid cable assemblies. LOW-LOSS The most versatile microwave cable family offered by CarlisleIT. These cables have outstanding mechanical durability without sacrificing insertion loss, phase stability or VSWR (return loss). Low-Loss cables are readily available, moderately priced and suitable for a wide range of applications ranging from test leads to military systems. ULTRA-LOW-LOSS Provide extremely low insertion loss and optimized electrical stability to meet the most demanding system requirements. Mechanically sized to common frequency bands (18 GHz, 26.5 Ghz, 32 GHz, and 40 GHz), these assemblies utilize an ultra-low-density PTFE dielectric that ensures unbeatable phase and insertion loss stability over both temperature and bending extremes. For phased arrays or any application requiring electrical repeatability, choose Ultra-low-loss UTiFLEX. MKR RUGGEDIZED MKR represents the best in CarlisleIT technology. Using Ultra-low loss UTiFLEX microwave cable as a base, MKR adds an additional highly flexible and abrasive resistant ruggedness. The resulting integrated product becomes an ideal choice for test labs or any testing environment requiring excellent mechanical strength and long term reliability. The MKR test cables have passed strenuous lifetime qualification testing to insure long term reliability. EXTERNAL ARMOR Most UTiFLEX assembly types listed above (except the MKR) are available with additional armoring options. External armor increases the cable assembly diameter, but can also significantly extend life of the cable assembly especially in highly aggressive environments.

Suppliers

Company
Product
Description
Supplier Links
UTiFLEX® Flexible Cable Assemblies -  - Carlisle Interconnect Technologies
St. Augustine, FL, USA
UTiFLEX® Flexible Cable Assemblies
UTiFLEX® Flexible Cable Assemblies
For any application, from high-performance flexible interconnects for microwave systems to rugged everyday test leads, CarlisleIT UTiFLEX® flexible microwave cable assemblies provide unsurpassed performance. All UTiFLEX assemblies are constructed using a low or ultra-low density PTFE dielectric coupled with fully shielded outer conductors which together offer excellent loss characteristics, outstanding phase stability, and superb flexibility compared to standard flexible cables – all without sacrificing mechanical integrity. CarlisleIT also understands that the most reliable microwave cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched interfaces. Our overall connection philosophy utilizing a team of dedicated engineers and the most sophisticated design tools to optimize the electrical and mechanical integrity of the connector as part of a complete cable assembly. For fast delivery of many standard UTiFLEX cable assemblies, we suggest you visit the CarlisleIT/Micro-Coa x Webstore. This is the first and still only online store in which customers can receive a quote and place an order for completely customized UTiFLEX microwave cable assemblies and receive them on dock in a week or less, 24/7/365. The CarlisleIT/Micro-Coa x webstore has several new features and webstore orders carry the added benefit of pricing discounts of up to 25%. » CarlisleIT/Micro-Coa x Webstore For engineered solutions to the most complex integration scenarios including many armoring options, our applications engineering team can help to select the best combination of affordability and performance. In addition to the dedicated Space Grade and Lightweight Assemblies described herein under separate tabs, UTiFLEX cable assemblies come in several variants as follows to meet specific application needs: MINIATURE General purpose microwave cables designed to offer superior electrical performance in the smallest possible package for fixed installations. These cables provide an affordable alternative for systems that cannot tolerate the lower performance of RG cable assemblies or the cumbersome design consideration required for semi- rigid cable assemblies. LOW-LOSS The most versatile microwave cable family offered by CarlisleIT. These cables have outstanding mechanical durability without sacrificing insertion loss, phase stability or VSWR (return loss). Low-Loss cables are readily available, moderately priced and suitable for a wide range of applications ranging from test leads to military systems. ULTRA-LOW-LOSS Provide extremely low insertion loss and optimized electrical stability to meet the most demanding system requirements. Mechanically sized to common frequency bands (18 GHz, 26.5 Ghz, 32 GHz, and 40 GHz), these assemblies utilize an ultra-low-density PTFE dielectric that ensures unbeatable phase and insertion loss stability over both temperature and bending extremes. For phased arrays or any application requiring electrical repeatability, choose Ultra-low-loss UTiFLEX. MKR RUGGEDIZED MKR represents the best in CarlisleIT technology. Using Ultra-low loss UTiFLEX microwave cable as a base, MKR adds an additional highly flexible and abrasive resistant ruggedness. The resulting integrated product becomes an ideal choice for test labs or any testing environment requiring excellent mechanical strength and long term reliability. The MKR test cables have passed strenuous lifetime qualification testing to insure long term reliability. EXTERNAL ARMOR Most UTiFLEX assembly types listed above (except the MKR) are available with additional armoring options. External armor increases the cable assembly diameter, but can also significantly extend life of the cable assembly especially in highly aggressive environments.

For any application, from high-performance flexible interconnects for microwave systems to rugged everyday test leads, CarlisleIT UTiFLEX® flexible microwave cable assemblies provide unsurpassed performance.

All UTiFLEX assemblies are constructed using a low or ultra-low density PTFE dielectric coupled with fully shielded outer conductors which together offer excellent loss characteristics, outstanding phase stability, and superb flexibility compared to standard flexible cables – all without sacrificing mechanical integrity.

CarlisleIT also understands that the most reliable microwave cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched interfaces. Our overall connection philosophy utilizing a team of dedicated engineers and the most sophisticated design tools to optimize the electrical and mechanical integrity of the connector as part of a complete cable assembly.

For fast delivery of many standard UTiFLEX cable assemblies, we suggest you visit the CarlisleIT/Micro-Coax Webstore. This is the first and still only online store in which customers can receive a quote and place an order for completely customized UTiFLEX microwave cable assemblies and receive them on dock in a week or less, 24/7/365. The CarlisleIT/Micro-Coax webstore has several new features and webstore orders carry the added benefit of pricing discounts of up to 25%.

» CarlisleIT/Micro-Coax Webstore

For engineered solutions to the most complex integration scenarios including many armoring options, our applications engineering team can help to select the best combination of affordability and performance. In addition to the dedicated Space Grade and Lightweight Assemblies described herein under separate tabs, UTiFLEX cable assemblies come in several variants as follows to meet specific application needs:

MINIATURE
General purpose microwave cables designed to offer superior electrical performance in the smallest possible package for fixed installations. These cables provide an affordable alternative for systems that cannot tolerate the lower performance of RG cable assemblies or the cumbersome design consideration required for semi- rigid cable assemblies.

LOW-LOSS
The most versatile microwave cable family offered by CarlisleIT. These cables have outstanding mechanical durability without sacrificing insertion loss, phase stability or VSWR (return loss). Low-Loss cables are readily available, moderately priced and suitable for a wide range of applications ranging from test leads to military systems.

ULTRA-LOW-LOSS
Provide extremely low insertion loss and optimized electrical stability to meet the most demanding system requirements. Mechanically sized to common frequency bands (18 GHz, 26.5 Ghz, 32 GHz, and 40 GHz), these assemblies utilize an ultra-low-density PTFE dielectric that ensures unbeatable phase and insertion loss stability over both temperature and bending extremes. For phased arrays or any application requiring electrical repeatability, choose Ultra-low-loss UTiFLEX.

MKR RUGGEDIZED
MKR represents the best in CarlisleIT technology. Using Ultra-low loss UTiFLEX microwave cable as a base, MKR adds an additional highly flexible and abrasive resistant ruggedness. The resulting integrated product becomes an ideal choice for test labs or any testing environment requiring excellent mechanical strength and long term reliability. The MKR test cables have passed strenuous lifetime qualification testing to insure long term reliability.

EXTERNAL ARMOR
Most UTiFLEX assembly types listed above (except the MKR) are available with additional armoring options. External armor increases the cable assembly diameter, but can also significantly extend life of the cable assembly especially in highly aggressive environments.

Supplier's Site

Technical Specifications

  Carlisle Interconnect Technologies
Product Category Cable Assemblies
Product Name UTiFLEX® Flexible Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details