Carlisle Interconnect Technologies Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| Key Features Half the diameter of RG cables Up to 75% lighter than MIL-C-17 standard cables Small bend radii - increased flexibility for routing during installation Superior protection from EMI/RFI... | |
| All semi-rigid assemblies are custom-built to meet your specifications. They are available in different diameters ranging from .047" to .250", and a wide variety of commercial, QPL, and custom connectors... | |
| BMS 13-65 cables are manufactured, tested and qualified in accordance with the Boeing BMS 13-65 specification. Key features of Boeing BMS 13-65 cables include: 50 ohm characteristic impedance Lightweight construction... | |
| CarlisleIT’s ECS Brand of coaxial cable product line includes a variety of low loss, phase stable cables and robust field proven connectors for all commercially available TCAS systems. We have... | |
| MaxForm® cable is a hand-formable alternative to semi-rigid cable. With its 100% shield coverage, it provides equivalent performance to MIL-C-17 semi-rigid, but can be formed by hand without the use... | |
| Micro-Coax understands that coaxial delay lines operate in many environments from cellular base stations to airborne electronic warfare systems and must thus provide long term electrically stable performance in a... | |
| Semi-Flex coaxial cable assemblies are hand-formable cables that allow simple high quality connections for use within RF/Microwave systems, as well as, for making external connections to other equipment. Semi-Flex® coaxial... | |
| The FlightGear™ Radio Altimeter Cable Assemblies are designed to be impervious to harsh SWAMP environments and the special seal prevents water ingress, eliminating erroneous Rad Alt height indications due to... | |
| The next generation of Armored WorkHorse® coaxial assemblies is a proven and cost effective group of test assemblies. These ruggedized test cables were specifically designed for use in high volume... | |
| The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and... | |
| Half the diameter of RG cables Up to 75% lighter than MIL-C-17 standard cables Small bend radii - increased flexibility for routing during installation Superior protection from EMI/RFI interference Meets... |