Carlisle Interconnect Technologies Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Carlisle Interconnect Technologies offers the following three shell types to meet the requirements of all ARINC 600 MCU standard sizes: Shell Type 1 Plug is designed to accommodate a 1... | |
| Carlisle Interconnect Technologies' light weight series EN4165 backshells are designed to minimize weight and maximize internal space and EMI shielding. Our EN4165 backshells are an ideal solution for high-end commercial... | |
| CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables... | |
| Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90° cable exits. Key Characteristics Configurable for both straight and 90° cable exits Extremely compact and... | |
| The Flexible Backshells are designed to have an extremely tight bending radius in a 90° configuration, while providing a high degree of stability. Flexible cable exit Extremely tight bending radius... | |
| The Straight Exit Angle Backshells are extremely compact and lightweight, offering a straight cable exit. Key characteristics include: Straight cable exit Extremely compact and lightweight Designed for ease of manufacturing... |