Carlisle Interconnect Technologies Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| 100 Ohm Data Bus Cable | |
| An extremely small and compact aerospace Ethernet connectivity system. An innovative, lightweight, cost-effective, high speed Ethernet interconnect solution capable of operating in data transmission speeds of 10Gb/s or higher. CarlisleIT... | |
| BMS 13-80 Boeing Specification Cable is designed for general use in various aircraft cable areas and aerospace applications. This particular aircraft cable is commonly used in data bus applications for... | |
| Boeing BMS 13-72 Specification cables are designed for general use in various aircraft cable applications. 22 or 24 AWG multi conductor shielded databus cable Built in accordance with the Boeing... | |
| CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation Improved... | |
| Designed to operate at temperaures up to 260°C SWAMP Wire applications include: Wheel housings Wings Any exposed area of the aircraft |