Carlisle Interconnect Technologies Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| A composite insulation of glass and PTFE (Polytetrafluoroethy lene), EFGLAS provides extreme strength, abrasion and temperature resistance from the combination of PTFE tape and a PTFE impregnated glass yarn braid. | |
| A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine. | |
| A range of single, multi core and Thermocouple cables designed, manufactured and fully released to meet the requirements of PANAVIA. Available as single, multi core and thermocouple wire & cable... | |
| A thin wall, light weight version of ST which can be used in various constructions. It also has value when considered as a single conductor offering a 5% weight savings... | |
| An increased wall thickness version utilizing an aluminum conductor for power feeder applications. Improved mechanical performance including superior flexibility as compared to traditional polyimide insulated power feeder cables. TLA is... | |
| An increased wall version which can be utilized in applications requiring superior mechanical capabilities such as abrasion resistance and dynamic cut-through. This insulation system may be used as a reduced... | |
| CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation Improved... | |
| Modified polyolefin insulations, cross linked by electron beam, ZYRAD™ and TRAKRAD™ cables provide excellent resistance to abrasion and mechanical damage and have good flame retardant properties. Typical applications include motors... | |
| Our Seamless Wrap PTFE wire insulation and cable jacket offers all the advantages of a tape wrap with the smooth appearance and installation characteristics of an extrusion. Weight and space... | |
| The Power & Grounding Assemblies are custom built and include a variety of airframe cables and environmental-sealed terminal lugs. Carlisle Interconnect Technologies (CarlisleIT) engineers custom cable assembly systems that meet... | |
| These wires are designed for critical circuit applications where wires must operate in extremely harsh environments, under vibration, and with direct flame exposure. Firezone wires for aircraft engine applications are... | |
| This cable encompasses a family of wire and cable in three temperature ratings: 150°C, 200°C, and 260°C. ST is a multi-purpose normal weight wire which exhibits exceptional performance characteristics within... | |
| This cable encompasses a family of wire and cable in three temperature ratings: 150°C, 200°C, and 260°C. TL is a multi-purpose normal weight wire which exhibits exceptional performance characteristics within... | |
| This cable encompasses a metric family of wire and cable with a temperature rating of 260°C. TLR is a multi-purpose normal weight wire which exhibits exceptional performance characteristics within the... | |
| Used in the protection and control of corrosion on metallic structures, the cables are used to connect sacrificial anodes and are especially suitable for use in deep well installations where... | |
| Designed to operate at temperaures up to 260°C SWAMP Wire applications include: Wheel housings Wings Any exposed area of the aircraft | |
| Firezone wires for aircraft engine applications are designed to operate continuously at 260°C Firezone applications are designed to operate for a minimum of 15 minutes at up to 2000°F (1093°C),... |