Heat Wagon Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks...
100% clean, dry heat. Dual fuel - switch from propane to natural gas in minutes. Approved for indoor/outdoor applications. Ductable to 25 ft. Remote thermostat with 15 ft. cord. Compact...
4,000 ft. of hose provides 6,000 sq.ft. of thawing capacity or 9,000 sq. ft. of curing capacity Largest capacity heater in its class, over 600,000 BTU/hr Unmatched temperature control with...
AGA Certified Air Flow Switch Burner Heat Shield Dual Fuel Ductable Flame Safeguard Control Hi Limit Switch Motor Overload - Manual Reset Remote Mounted Thermostat Weather Sealed Control Box Tested...
Air flow switch Burner heat shield Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat...
Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control...
Built-in thermostat (32º - 100º F) Overheat protection High quality sealed motor Stainless steel jacketed coils High quality sealed motor Stainless steel jacketed coils
Built-in thermostat Direct wiring of power supply to terminal block Ductable Forced-air blower Overheat protection Rugged steel housing
Built-in thermostat Direct wiring of power supply to terminal block Forced-air blower Overheat protection Rugged steel housing
Cast Iron and Stainless Steel Burner Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights Dual fuel or L.P. Operates at pressures as low as 9" w.c. Automatic...
CSA approved for unattended operation MEA approved for use in New York City Light enough for one-man operation Dual Fuel - Quick changeover from propane to natural gas Air flow...
Direct fired design with totally enclosed flame and controls Sleek design suited for any tented event with heavy duty components for construction sites Stackable design Changes from vapor propane to...
Dual output controls High - 412,000 BTU, Low - 272,000 BTU Extra large fuel tank, 57 gallons Continuous run time over 30 hrs on low (20 hours on high) Ductable...
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (15’ long) thermostat with Hi/Lo/Off control. Relays pull in and hold tight down...
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’ long) thermostat with Hi/Lo/Off control 12” wheels make for easy handling Relays...
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’long) thermostat with Hi/Lo/Off control 12" wheels make for easy handling Relays pull...
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’long) thermostat with Hi/Lo/Off control Stackable design Relays pull in and hold tight...
Heavy-duty frame with wheels and lifting hook Changes from vapor propane to natural gas with a turn of a valve Low amp draw (5.0/8.5) Ductable up to 50’ High CFM...
High pressure operation Four-loop exhaust gas system™ for higher efficiency Output temperature 160ºF Extra large fuel tanks for extended run times Runs on #1 & #2 diesel, kerosene, JP-8 or...
Quiet and clean No by-products of combustion, so it’s safe for many applications where air quality is of utmost concern Variable settings will conserve energy Does not add to relative...
Reliable Riello burner Remote thermostat with 50’ cord Ductable up to 300 ft. Convenient duct storage 280 gallon fuel cell with immersion heater Over 40 hours operating time
Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan or high static centrifugal blower (VF900C) Ductable to 200 ft. or...
Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan Ductable to 200 ft. 100% dry heat, clean of combustion by-products...
Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and...
Thaws up to 9,000 sq. feet Thaws up to 1 foot deep per day Cures up to 12,000 sq. feet CSA Certified in USA and Canada Heating System is low...
Versatility of dual fuel - natural gas & propane Compact design uses less space both on the job and during off-season storage Long life stainless steel heat exchanger 3-stage remote...
Versatility of dual fuel - natural gas & propane Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan Ductable to...
Versatility of dual fuel - natural gas & propane Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber “Whisper quiet” centrifugal fan Ideal for greenhouses and large...