Heat Wagon Direct Fired Heaters Model 950H

Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’long) thermostat with Hi/Lo/Off control 12" wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 125 ft. Upgraded heater control board starts heater with low voltage down to 95V- potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
Datasheet
Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’long) thermostat with Hi/Lo/Off control 12" wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 125 ft. Upgraded heater control board starts heater with low voltage down to 95V- potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model 950H - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model 950H
Direct Fired Heaters Model 950H
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’long) thermostat with Hi/Lo/Off control 12" wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 125 ft. Upgraded heater control board starts heater with low voltage down to 95V- potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
  • Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit
  • New remote (50’long) thermostat with Hi/Lo/Off control
  • 12" wheels make for easy handling
  • Relays pull in and hold tight down to 95V
  • Ductable up to 125 ft.
  • Upgraded heater control board
    • starts heater with low voltage down to 95V-
    • potted control board minimizes moisture and vibration
  • Diagnostic troubleshooting lights
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model 950H
Product Name Direct Fired Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details