Heat Wagon Direct Fired Heaters Model 1800B

Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’ long) thermostat with Hi/Lo/Off control 12” wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 50 ft. Upgraded heater control board starts heater with low voltage down to 95V potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
Datasheet
Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’ long) thermostat with Hi/Lo/Off control 12” wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 50 ft. Upgraded heater control board starts heater with low voltage down to 95V potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model 1800B - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model 1800B
Direct Fired Heaters Model 1800B
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit New remote (50’ long) thermostat with Hi/Lo/Off control 12” wheels make for easy handling Relays pull in and hold tight down to 95V Ductable up to 50 ft. Upgraded heater control board starts heater with low voltage down to 95V potted control board minimizes moisture and vibration Diagnostic troubleshooting lights
  • Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit
  • New remote (50’ long) thermostat with Hi/Lo/Off control
  • 12” wheels make for easy handling
  • Relays pull in and hold tight down to 95V
  • Ductable up to 50 ft.
  • Upgraded heater control board
    • starts heater with low voltage down to 95V
    • potted control board minimizes moisture and vibration
  • Diagnostic troubleshooting lights
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model 1800B
Product Name Direct Fired Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details