Heat Wagon Direct Fired Heaters Model DF600

Description
Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low surface shell temperature Preheated fuel filter with fuel gauge is standard equipment Optional thermostat available with 50’ cord Optional fuel kit provides intended run times
Datasheet
Description
Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low surface shell temperature Preheated fuel filter with fuel gauge is standard equipment Optional thermostat available with 50’ cord Optional fuel kit provides intended run times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model DF600 - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model DF600
Direct Fired Heaters Model DF600
Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low surface shell temperature Preheated fuel filter with fuel gauge is standard equipment Optional thermostat available with 50’ cord Optional fuel kit provides intended run times
  • Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel
  • Simple easy to use control panel built with tough flameproof plastic
  • Safety features include: overheat limit, pressure switch and flame out sensor
  • Double layered combustion chamber provides quiet operation and low surface shell temperature
  • Preheated fuel filter with fuel gauge is standard equipment
  • Optional thermostat available with 50’ cord
  • Optional fuel kit provides intended run times
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model DF600
Product Name Direct Fired Heaters
Heater Type Air Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

46 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1XXXM(B)-492S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details