Heat Wagon Direct Fired Heaters Model S2200

Description
AGA Certified Air Flow Switch Burner Heat Shield Dual Fuel Ductable Flame Safeguard Control Hi Limit Switch Motor Overload - Manual Reset Remote Mounted Thermostat Weather Sealed Control Box Tested to ANSI standard Z83.7 (1990) Safe fuel shutdown if combustion air is interrupted Low housing temperature Simple inlet change from propane to natural gas May be ducted up to 300 feet Safe monitoring of combustion, two trial electronic ignition with 5 second pre-purge time delay and 10 second shutdown Protects heater by shutting down if unit is being overfired Protects heater by shutting down if voltage is too low Automatically cycles the heater hi/low to maintain room temperature Indoor/outdoor usage
Datasheet
Description
AGA Certified Air Flow Switch Burner Heat Shield Dual Fuel Ductable Flame Safeguard Control Hi Limit Switch Motor Overload - Manual Reset Remote Mounted Thermostat Weather Sealed Control Box Tested to ANSI standard Z83.7 (1990) Safe fuel shutdown if combustion air is interrupted Low housing temperature Simple inlet change from propane to natural gas May be ducted up to 300 feet Safe monitoring of combustion, two trial electronic ignition with 5 second pre-purge time delay and 10 second shutdown Protects heater by shutting down if unit is being overfired Protects heater by shutting down if voltage is too low Automatically cycles the heater hi/low to maintain room temperature Indoor/outdoor usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model S2200 - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model S2200
Direct Fired Heaters Model S2200
AGA Certified Air Flow Switch Burner Heat Shield Dual Fuel Ductable Flame Safeguard Control Hi Limit Switch Motor Overload - Manual Reset Remote Mounted Thermostat Weather Sealed Control Box Tested to ANSI standard Z83.7 (1990) Safe fuel shutdown if combustion air is interrupted Low housing temperature Simple inlet change from propane to natural gas May be ducted up to 300 feet Safe monitoring of combustion, two trial electronic ignition with 5 second pre-purge time delay and 10 second shutdown Protects heater by shutting down if unit is being overfired Protects heater by shutting down if voltage is too low Automatically cycles the heater hi/low to maintain room temperature Indoor/outdoor usage
  • AGA Certified
  • Air Flow Switch
  • Burner Heat Shield
  • Dual Fuel
  • Ductable
  • Flame Safeguard Control
  • Hi Limit Switch
  • Motor Overload - Manual Reset
  • Remote Mounted Thermostat
  • Weather Sealed Control Box

  • Tested to ANSI standard Z83.7 (1990)
  • Safe fuel shutdown if combustion air is interrupted
  • Low housing temperature
  • Simple inlet change from propane to natural gas
  • May be ducted up to 300 feet
  • Safe monitoring of combustion, two trial electronic ignition with 5 second pre-purge time delay and 10 second shutdown
  • Protects heater by shutting down if unit is being overfired
  • Protects heater by shutting down if voltage is too low
  • Automatically cycles the heater hi/low to maintain room temperature
  • Indoor/outdoor usage
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model S2200
Product Name Direct Fired Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2150M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Immersion Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel
View Details