Heat Wagon Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
15,300 CFM with 1/2 HPmotor creates an air pattern unequaled in today’s market Unique OSHAapproved guard creates less air restriction One piece polyethylene housing with UV inhibitors, no rust, easy...
Adjusts to seven different airflow directions Eye hooks for mechanical lifting On/off switch Rugged steel housing and screen construction Wheels and a built-in moving handle
Built-in carrying handles On/off switch Rugged steel housing and screen construction Stand along unit or easily stackable 14 gauge HD cord with molded plug
Ductable at either the inlet or blower side Can circulate fresh air or remove polluted air Lifting bars On/off switch Rugged steel housing and screen construction Stand along unit or...
Four caster wheels Industrial strength Motor starter Optional nose cone available Specially engineered propellers Unique directional mounting system Benefits Portability without lifting Minimum maintenance all-welded steel construction Overload protection Concentrates...
Ventilate manholes, tanks and confined spaces Ductable as blower and/or exhauster Safe models for hazardous locations Maintains safe, ventilated workspace Rugged steel housing and screen construction