Heat Wagon Datasheets for Space Heaters
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more
| Product Name | Notes |
|---|---|
| Built-in thermostat (32º - 100º F) Overheat protection High quality sealed motor Stainless steel jacketed coils High quality sealed motor Stainless steel jacketed coils | |
| Built-in thermostat Direct wiring of power supply to terminal block Ductable Forced-air blower Overheat protection Rugged steel housing | |
| Built-in thermostat Direct wiring of power supply to terminal block Forced-air blower Overheat protection Rugged steel housing | |
| Dual output controls High - 412,000 BTU, Low - 272,000 BTU Extra large fuel tank, 57 gallons Continuous run time over 30 hrs on low (20 hours on high) Ductable... | |
| Heavy-duty frame with wheels and lifting hook Changes from vapor propane to natural gas with a turn of a valve Low amp draw (5.0/8.5) Ductable up to 50’ High CFM... | |
| High pressure operation Four-loop exhaust gas system™ for higher efficiency Output temperature 160ºF Extra large fuel tanks for extended run times Runs on #1 & #2 diesel, kerosene, JP-8 or... | |
| Quiet and clean No by-products of combustion, so it’s safe for many applications where air quality is of utmost concern Variable settings will conserve energy Does not add to relative... | |
| Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and... |