Heat Wagon Direct Fired Heaters Model 2000 and 2000L

Description
Cast Iron and Stainless Steel Burner Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights Dual fuel or L.P. Operates at pressures as low as 9" w.c. Automatic On/Off Thermostat Redundant solenoid valves Light Weight: only 230lbs. 120v Power Requirements Ductable up to 50'
Datasheet
Description
Cast Iron and Stainless Steel Burner Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights Dual fuel or L.P. Operates at pressures as low as 9" w.c. Automatic On/Off Thermostat Redundant solenoid valves Light Weight: only 230lbs. 120v Power Requirements Ductable up to 50'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model 2000 and 2000L - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model 2000 and 2000L
Direct Fired Heaters Model 2000 and 2000L
Cast Iron and Stainless Steel Burner Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights Dual fuel or L.P. Operates at pressures as low as 9" w.c. Automatic On/Off Thermostat Redundant solenoid valves Light Weight: only 230lbs. 120v Power Requirements Ductable up to 50'
  • Cast Iron and Stainless Steel Burner
  • Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights
  • Dual fuel or L.P.
  • Operates at pressures as low as 9" w.c.
  • Automatic On/Off Thermostat
  • Redundant solenoid valves
  • Light Weight: only 230lbs.
  • 120v Power Requirements
  • Ductable up to 50'
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model 2000 and 2000L
Product Name Direct Fired Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details