Heat Wagon Direct Fired Heaters Model S1505B

Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (15’ long) thermostat with Hi/Lo/Off control. Relays pull in and hold tight down to 50V. Upgraded heater control board starts heater with low voltage down to 95V now with built-in diagnostics runs stable when voltage drops down to 83V potted control board minimizes moisture and vibration rated to -40ºF
Datasheet
Description
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (15’ long) thermostat with Hi/Lo/Off control. Relays pull in and hold tight down to 50V. Upgraded heater control board starts heater with low voltage down to 95V now with built-in diagnostics runs stable when voltage drops down to 83V potted control board minimizes moisture and vibration rated to -40ºF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Heaters - Model S1505B - Heat Wagon
Valparaiso, IN, USA
Direct Fired Heaters
Model S1505B
Direct Fired Heaters Model S1505B
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (15’ long) thermostat with Hi/Lo/Off control. Relays pull in and hold tight down to 50V. Upgraded heater control board starts heater with low voltage down to 95V now with built-in diagnostics runs stable when voltage drops down to 83V potted control board minimizes moisture and vibration rated to -40ºF
  • Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit.
  • New remote (15’ long) thermostat with Hi/Lo/Off control.
  • Relays pull in and hold tight down to 50V.
  • Upgraded heater control board
    • starts heater with low voltage down to 95V
    • now with built-in diagnostics
    • runs stable when voltage drops down to 83V
    • potted control board minimizes moisture and vibration
    • rated to -40ºF
Supplier's Site Datasheet

Technical Specifications

  Heat Wagon
Product Category Industrial Heaters
Product Number Model S1505B
Product Name Direct Fired Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03074.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.50 kW (1.71 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Torches - 134843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details