MODEL VF1000 -- INDIRECT FIRED HEATERS
Heat Wagon
Indirect Fired Heaters
Model VF1000
Description
100% clean, dry heat.
Approved for indoor/outdoor applications.
Ductable to 50ft. (VF400) and 200ft. (VF1000)
Remote thermostat with 15' cord.
Compact design fits through standard doorway.
Large capacity fuel tanks (optional).
In-line fuel circulation heater ensures smooth start-up. (Tested to -20°F)
Description
100% clean, dry heat.
Approved for indoor/outdoor applications.
Ductable to 50ft. (VF400) and 200ft. (VF1000)
Remote thermostat with 15' cord.
Compact design fits through standard doorway.
Large capacity fuel tanks (optional).
In-line fuel circulation heater ensures smooth start-up. (Tested to -20°F)
Datasheet
Suppliers
100% clean, dry heat.
Approved for indoor/outdoor applications.
Ductable to 50ft. (VF400) and 200ft. (VF1000)
Remote thermostat with 15' cord.
Compact design fits through standard doorway.
Large capacity fuel tanks (optional).
In-line fuel circulation heater ensures smooth start-up. (Tested to -20°F)
- 100% clean, dry heat.
- Approved for indoor/outdoor applications.
- Ductable to 50ft. (VF400) and 200ft. (VF1000)
- Remote thermostat with 15' cord.
- Compact design fits through standard doorway.
- Large capacity fuel tanks (optional).
- In-line fuel circulation heater ensures smooth start-up. (Tested to -20°F)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Heaters |
|
Product Number
|
Model VF1000 |
|
Product Name
|
Indirect Fired Heaters |
|
Heater Type
|
Air Heater
|
Unlock Full Specs
to access all available technical data
Similar Products
New York Blower Company (The)
Heater Type
Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source
Water/Steam
Maximum Operating Temperature
600 F (316 C)
View Details
Heater Type
Specialty Industrial Heaters; Gas Turbine Startup
Fuel / Energy Source
Electric
View Details
Heater Type
Immersion Heater
Fuel / Energy Source
Electric
Heating Capacity
5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details