Nordson EFD Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
Nordson EFD Performus™ dispensers increase throughput, improve yields, and reduce production costs through precise application of adhesives, lubricants, and other assembly fluids. Eight dispenser configurations allow you to select the...
Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding,...
The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that...
The EV Series automated dispensing system from Nordson EFD delivers easy automation for precise fluid application with a simple vision pencil camera. Specialized vision-guided DispenseMotion™ software and pencil camera make...
The Nordson EFD Atlas™ 2K Piston Inserter is a fast, convenient, and cost-effective way to install our revolutionary AF (Air Free) pistons in 50mL and 200mL side x side cartridges.
The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and...
Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operat ed tool accurately dispenses 2K materials...
Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004” with Nordson EFD HPx™ dispensing tools. Featuring a unique design,...
Experience a new level of accuracy, consistency, and process control when dispensing fluids that change viscosity with Nordson EFD’s Ultimus™ V High Precision Dispenser. Ideal for applications that involve two-part...
Featuring a digital display of all fluid dispenser settings and time adjustment as fine as 0.0001 seconds, Ultimus™ I-II dispensers bring exceptional control to medical device, electronics, and other critical...
Ideal for applications that require specific flow rates or precise meter mixing of viscosity-changing fluids, the Nordson EFD Ultimus™ IV Series provides positive displacement dispensing. These electronically-opera ted units use...
Nordson EFD offers several different dispenser configurations for use with our cartridge systems. Manual dispensers are generally preferred for occasional applications, while pneumatic dispensers are recommended for frequent use and...
Nordson EFD’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly...
Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our...
The breakthrough, two-component u-TAH™ Universal Cartridge looks identical to standard caulking cartridges, yet delivers the most effective, highest quality dispensing in the industry. It is the only cartridge system that...
The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure...
The u-TAH™ Nano is a revolutionary single-use packaging system for mixing and applying two-component “paste-paste” materials with greater precision and ease than others used in the healthcare market. The cartridge...