Nordson EFD MicroMark™ Recirculating Spray Marking Valve System

Description
Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems produce round patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks and paints that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust. 781RC MicroMark Recirculating Spray Marking System Using a recirculating pump to keep pigments suspended, this spray marking system produces uniform spray patterns while it eliminates clogging, overspray, and missed shots. Features No clogging, dripping, or drying out No missed shots Consistent size and placement Cycle rate exceeds 400 cycles per minute No mist or overspray Low-maintenance design Compatible Fluids Marking inks Marking paints The complete 781RC system includes the 781RC-SS spray valve, ValveMate™ 8040 controller with single in-line solenoid, recirculation pump enclosure assembly, and fluid reservoir. The complete MM781-SS system includes the 781S-28 dispense valve, ValveMate 8040 controller, and fluid reservoir. For even faster throughput, integrate with an EFD automated dispensing system.
Description
Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems produce round patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks and paints that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust. 781RC MicroMark Recirculating Spray Marking System Using a recirculating pump to keep pigments suspended, this spray marking system produces uniform spray patterns while it eliminates clogging, overspray, and missed shots. Features No clogging, dripping, or drying out No missed shots Consistent size and placement Cycle rate exceeds 400 cycles per minute No mist or overspray Low-maintenance design Compatible Fluids Marking inks Marking paints The complete 781RC system includes the 781RC-SS spray valve, ValveMate™ 8040 controller with single in-line solenoid, recirculation pump enclosure assembly, and fluid reservoir. The complete MM781-SS system includes the 781S-28 dispense valve, ValveMate 8040 controller, and fluid reservoir. For even faster throughput, integrate with an EFD automated dispensing system.

Suppliers

Company
Product
Description
Supplier Links
MicroMark™ Recirculating Spray Marking Valve System -  - Nordson EFD
East Providence, RI, USA
MicroMark™ Recirculating Spray Marking Valve System
MicroMark™ Recirculating Spray Marking Valve System
Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems produce round patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks and paints that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust. 781RC MicroMark Recirculating Spray Marking System Using a recirculating pump to keep pigments suspended, this spray marking system produces uniform spray patterns while it eliminates clogging, overspray, and missed shots. Features No clogging, dripping, or drying out No missed shots Consistent size and placement Cycle rate exceeds 400 cycles per minute No mist or overspray Low-maintenance design Compatible Fluids Marking inks Marking paints The complete 781RC system includes the 781RC-SS spray valve, ValveMate™ 8040 controller with single in-line solenoid, recirculation pump enclosure assembly, and fluid reservoir. The complete MM781-SS system includes the 781S-28 dispense valve, ValveMate 8040 controller, and fluid reservoir. For even faster throughput, integrate with an EFD automated dispensing system.

Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle.

Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems produce round patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray.

The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received.

Available Models

MM781-SYS MicroMark Spray Marking System

For inks and paints that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust.

781RC MicroMark Recirculating Spray Marking System

Using a recirculating pump to keep pigments suspended, this spray marking system produces uniform spray patterns while it eliminates clogging, overspray, and missed shots.

Features

  • No clogging, dripping, or drying out
  • No missed shots
  • Consistent size and placement
  • Cycle rate exceeds 400 cycles per minute
  • No mist or overspray
  • Low-maintenance design

Compatible Fluids

  • Marking inks
  • Marking paints

The complete 781RC system includes the 781RC-SS spray valve, ValveMate™ 8040 controller with single in-line solenoid, recirculation pump enclosure assembly, and fluid reservoir. The complete MM781-SS system includes the 781S-28 dispense valve, ValveMate 8040 controller, and fluid reservoir.

For even faster throughput, integrate with an EFD automated dispensing system.

Supplier's Site

Technical Specifications

  Nordson EFD
Product Category Fluid Dispensing Equipment
Product Name MicroMark™ Recirculating Spray Marking Valve System
Application CoatingPaint; Inks
Unlock Full Specs
to access all available technical data

Similar Products