Nordson EFD Datasheets for Spray Valves
Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Spray Valves: Learn more
| Product Name | Notes |
|---|---|
| The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid... | |
| The 784S-SS aseptic microspray valve, with FDA-compliant wetted parts, features a fluid flow path free of entrapment areas, ideal for sterile applications. Using Low Volume Low Pressure (LVLP) technology, the... | |
| The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low... | |
| The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders. Using Low... |