Nordson EFD Datasheets for Static Mixers

Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer.
Static Mixers: Learn more

Product Name Notes
Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and...
Optimizing mix performance in a 20% shorter length than comparable square mixers, the OptiMixer™ allows users to get even closer to applications. Developed using proprietary flow simulation software, the OptiMixer’s...
Shorter than comparable spiral mixers, Nordson EFD’s square Turbo Mixers™ allow users to get closer to their application while reducing adhesive waste. A patented design delivers more thorough, complete blending.
Ideal for high flow rate meter mix applications, Series 162A are Nordson EFD’s largest disposable bell mixers with elements 19.9 mm (0.784”) in diameter. Rugged nylon housing includes an oversized...
Ideal for messy or short pot life adhesives, Series 140 mixers’ low-cost, all-plastic assembly allows disposal of the mixer instead of solvent purging or baking. Its translucent housing allows its...
Ideal for mixing epoxies, urethanes, acrylics, and silicones, our Series 190 mixers are designed for use with most 50mL two-component cartridges. Featuring a standard Bayonet connection, it is available in...
Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube...
Our plastic spiral mixing elements, with patented “Apple Core” cross section, are injection-molded in one operation to ensure excellent quality control and low unit cost. The “Apple Core” geometry ensures...
Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems,...
Our Series 260 mixers are available in Standard Bell and Integral Nut inlet connections. Integral Nut eliminates the need for a separate retaining nut. These mixers come in diameters ranging...
The nozzle on the Series 160 Spiral Bell Mixer is designed with a "bell" inlet. The inlet fits Nordson EFD valve manifolds and large volume cartridges that separately port the...
The unique extended design of our Series 141 mixers improve reach and reduce spiraling of urethane foam after the mix to allow more accurate dispensing. This mixer prevents foam from...