Nordson EFD Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Nordson EFD ValveMate™ 7194 Series controllers provide precise time, fluid pressure, and speed control when used with our 794 Series auger dispense valves. 7194 Series auger valve controllers allow users... | |
| Use the PICO® Controller V2 and V3 with the PICO Toµch™ controller when multiple lines of programming are needed to achieve specific deposit patterns in some applications. These process generators... | |
| Nordson EFD ValveMate™ 7094 Series controllers provide precise time, fluid pressure, and speed control when used with our 794 Series auger dispense valves. 7094 Series Auger Valve Controllers allow users... | |
| Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30... | |
| The multi-functional V100 controller provides safe, easy operation of the P-Jet CT and P-Dot CT jet valves and greater control over dispensing outcomes. By providing control of dispensing parameters, the... | |
| The ValveMate 9000 Dual-Valve Controller supports two independent channels that can drive remote high-speed solenoid valves and incorporates a heating system with spike-and-hold functionality. | |
| The ValveMate™ 7060RA radial system controller provides the proper controls required for consistent operation of the 782RA spray valve and 7860C-RS radial spinner system. Unique microprocessor circuitry provides precise control... | |
| ValveMate™ dispense valve controllers put push-button adjustment of valve open time where it needs to be — at the valve. State-of-the-art features and capabilities maximize automated assembly machine efficiency and... |