Nordson EFD Equalizer™ 2K Dispensing Tool

Description
Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operat ed tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers. Features Designed for use with EFD electro-pneumatic fluid dispensers Optional stand mount enables hands-free dispense Includes transfer and conversion kits Benefits Accurate, repeatable deposits when used with Performus™ and Ultimus™ dispensers Enables pre-mix and downpack of 2K products into syringe barrels Simple set up and operation
Description
Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operat ed tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers. Features Designed for use with EFD electro-pneumatic fluid dispensers Optional stand mount enables hands-free dispense Includes transfer and conversion kits Benefits Accurate, repeatable deposits when used with Performus™ and Ultimus™ dispensers Enables pre-mix and downpack of 2K products into syringe barrels Simple set up and operation

Suppliers

Company
Product
Description
Supplier Links
Equalizer™ 2K Dispensing Tool -  - Nordson EFD
East Providence, RI, USA
Equalizer™ 2K Dispensing Tool
Equalizer™ 2K Dispensing Tool
Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operat ed tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers. Features Designed for use with EFD electro-pneumatic fluid dispensers Optional stand mount enables hands-free dispense Includes transfer and conversion kits Benefits Accurate, repeatable deposits when used with Performus™ and Ultimus™ dispensers Enables pre-mix and downpack of 2K products into syringe barrels Simple set up and operation

Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool.

The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers.

Features

  • Designed for use with EFD electro-pneumatic fluid dispensers
  • Optional stand mount enables hands-free dispense
  • Includes transfer and conversion kits

Benefits

  • Accurate, repeatable deposits when used with Performus™ and Ultimus™ dispensers
  • Enables pre-mix and downpack of 2K products into syringe barrels
  • Simple set up and operation
Supplier's Site

Technical Specifications

  Nordson EFD
Product Category Fluid Dispensing Equipment
Product Name Equalizer™ 2K Dispensing Tool
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

Grease, Oil & Lubricant Dispensers - 8517509 - RS Components, Ltd.
Specs
Application Pump
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details