Nordson EFD Datasheets for Single Component Diaphragm Valves

Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill
Single Component Diaphragm Valves: Learn more

Product Name Notes
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and...
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13...
Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our...
The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD’s mini-diaphragm valves feature...
The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for...