Nordson EFD Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and... | |
| Optimizing mix performance in a 20% shorter length than comparable square mixers, the OptiMixer™ allows users to get even closer to applications. Developed using proprietary flow simulation software, the OptiMixer’s... | |
| Shorter than comparable spiral mixers, Nordson EFD’s square Turbo Mixers™ allow users to get closer to their application while reducing adhesive waste. A patented design delivers more thorough, complete blending. | |
| Ideal for high flow rate meter mix applications, Series 162A are Nordson EFD’s largest disposable bell mixers with elements 19.9 mm (0.784”) in diameter. Rugged nylon housing includes an oversized... | |
| Ideal for messy or short pot life adhesives, Series 140 mixers’ low-cost, all-plastic assembly allows disposal of the mixer instead of solvent purging or baking. Its translucent housing allows its... | |
| Ideal for mixing epoxies, urethanes, acrylics, and silicones, our Series 190 mixers are designed for use with most 50mL two-component cartridges. Featuring a standard Bayonet connection, it is available in... | |
| Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube... | |
| Our plastic spiral mixing elements, with patented “Apple Core” cross section, are injection-molded in one operation to ensure excellent quality control and low unit cost. The “Apple Core” geometry ensures... | |
| Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems,... | |
| Our Series 260 mixers are available in Standard Bell and Integral Nut inlet connections. Integral Nut eliminates the need for a separate retaining nut. These mixers come in diameters ranging... | |
| The nozzle on the Series 160 Spiral Bell Mixer is designed with a "bell" inlet. The inlet fits Nordson EFD valve manifolds and large volume cartridges that separately port the... | |
| The unique extended design of our Series 141 mixers improve reach and reduce spiraling of urethane foam after the mix to allow more accurate dispensing. This mixer prevents foam from... |