Nordson EFD Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Product Name Notes
Select soft or stiff bristles for spreading glues and greases. Made with nylon bristles, Nordson EFD brush tips are designed and quality tested to meet industrial use standards. All of...
38.1 mm (1 1/2") long metal nozzles with 1/4 NPT to fit 725 series and 736HPA-NV valves.
Designed for adhesive and epoxy dispensing in electronics, disk drive, optical disc, and SMT production, our EDS-safe tips are manufactured in Nordson EFD’s own silicone-free facilities in the United States.
Fine gauge fluid dispensing tips are ideal for mobile devices, fiber optics, medicine, disk drives, and other applications where extremely small, precise fluid deposits are required.
Ideal for applying flat ribbons of thick fluids like pastes, sealants, and epoxies, Nordson EFD’s silicone-free oval tips are also certified for industrial use.
Ideal for microdot application of low viscosity fluids, our chamfered tips facilitate insertion between delicate surfaces. They are silicone-free and certified for industrial use. Smaller sizes are useful when making...
Passivated stainless steel dispensing tips with virgin polypropylene SafetyLok™ hubs handle a wide range of fluid dispensing and applications. They are available in 0.25", 0.5", 1", and 1.5" lengths with...
Polyethylene nozzles thread into all Optimum® cartridge sizes and 725 series and 736HPA-NV valves. 1/4 NPT (6.35 mm) thread.
Polypropylene shafts reach into hard-to-access areas and will not scratch delicate surfaces. Easily cut to size or angle as needed.
SmoothFlow™ tapered tips provide fast, smooth application of medium- to high-viscosity fluids or particle-filled materials like epoxies, RTV silicones, and even brazing pastes. They are available in two styles: a...
Stainless steel tips are available with 45° and 90° bends. They are manufactured in Nordson EFD’s own certified silicone-free facilities in the United States.
The fast, clean cutoff of these tips reduces wicking and dripping. Designed for optical media applications, Nordson EFD’s silicone-free PTFE-coated tips are also certified for industrial use.
The PTFE liner inside these crimped stainless steel dispensing tip shafts provide clog-free application of cyanoacrylate and extra control when dispensing low-viscosity fluids.