Nordson EFD 2K Dispenser

Description
Nordson EFD offers several different dispenser configurations for use with our cartridge systems. Manual dispensers are generally preferred for occasional applications, while pneumatic dispensers are recommended for frequent use and applications that require superior control of the bead profile.
Description
Nordson EFD offers several different dispenser configurations for use with our cartridge systems. Manual dispensers are generally preferred for occasional applications, while pneumatic dispensers are recommended for frequent use and applications that require superior control of the bead profile.

Suppliers

Company
Product
Description
Supplier Links
2K Dispenser -  - Nordson EFD
East Providence, RI, USA
2K Dispenser
2K Dispenser
Nordson EFD offers several different dispenser configurations for use with our cartridge systems. Manual dispensers are generally preferred for occasional applications, while pneumatic dispensers are recommended for frequent use and applications that require superior control of the bead profile.

Nordson EFD offers several different dispenser configurations for use with our cartridge systems.
Manual dispensers are generally preferred for occasional applications, while pneumatic dispensers are recommended for frequent use and applications that require superior control of the bead profile.

Supplier's Site

Technical Specifications

  Nordson EFD
Product Category Fluid Dispensing Equipment
Product Name 2K Dispenser
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details