The R185 Reservoir is a 5-gallon (18.93 liter) pressure reservoir constructed of 316 stainless steel, designed for dispensing adhesives, sealants, solvents, or lubricants. It operates at a maximum air pressure of 100 psi (7 bar), features two dispense ports with 3/8 inch NPT dip tube and 1/4 inch NPT outlet, and includes a Teflon® encapsulated ring seal. Tubing, fittings, and regulator are sold separately.
The R185 Reservoir is a five gallon capacity pressure reservoir. The larger capacity reduces the need to reload your dispensing material. With a 0-100 PSI safety pressure release valve you can safely increase pressure to your ideal dispensing pressure without critically over-pressurizing the container. The R185 Reservoir is able to support a variety of different viscosity materials.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 110-109 |
| Product Name | Dispensing - Reservoirs - R185 Reservoir |