Econo Lift Limited Drive On Lift/Tilt Table DO-SL/TRT 30-20

Description
Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height of Table Floor level Power supplies A/C 110 volt Single phase motor (hand or foot controls standard draws approx. 15 amps) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Semi Portable - for moving empty lifts, c/w dolly handle
Datasheet
Description
Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height of Table Floor level Power supplies A/C 110 volt Single phase motor (hand or foot controls standard draws approx. 15 amps) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Semi Portable - for moving empty lifts, c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive On Lift/Tilt Table - DO-SL/TRT 30-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Drive On Lift/Tilt Table
DO-SL/TRT 30-20
Drive On Lift/Tilt Table DO-SL/TRT 30-20
Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height of Table Floor level Power supplies A/C 110 volt Single phase motor (hand or foot controls standard draws approx. 15 amps) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Semi Portable - for moving empty lifts, c/w dolly handle

Travel

  • 30”, 38”

Tilt angle

  • 0-45°

Safety

  • Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure
  • Hold down tabs on all four corners

Lowered Height of Table

  • Floor level

Power supplies
A/C 110 volt

Single phase motor
(hand or foot controls
standard draws
approx. 15 amps)
A/C 460/575 volt
Three phase motors
(optional)
Air/Hydraulic
Foot operated
(Standard)
(hand held pendant optional)
Options

  • Different platform sizes
  • Bellow safety skirting/safety touch bars
  • Vertical travel - high or lower
  • Limit switches/photo eyes
  • Eye bolts - for moving lifts easily
  • Semi Portable - for moving empty lifts, c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number DO-SL/TRT 30-20
Product Name Drive On Lift/Tilt Table
Power Motor
Control Hand (optional feature); Foot
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Lift & Tilt Combination Table - PT-55364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
E-Z Reach Lift and Tilt Container Tilter - GLTA2-24 Pneumatic Lift & Tilt - Southworth Products Corp.
Specs
Power Air
Load Capacity 2000 lbs (907 kg)
Tilt Angle 30 degrees
View Details