Econo Lift Limited Lift/Tilt Table ABTR-SL10-4848

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet
Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift/Tilt Table - ABTR-SL10-4848 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift/Tilt Table
ABTR-SL10-4848
Lift/Tilt Table ABTR-SL10-4848
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Lowered height

  • 15”

Travel

  • 24”

Front retaining lip

  • 8” high (standard)

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Options

  • Platforms: wider or deeper
  • Bellow safety skirting
  • Stainless steel, galvanized or ‘steel-it’ painted units
  • Lift/tilt: reduced
  • Ross valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number ABTR-SL10-4848
Product Name Lift/Tilt Table
Power Air
Control Hand; Foot (optional feature)
Features Rotating
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Tilt Platform, Stainless Steel, 160 x 240 mm, ±2.86° Range, M6 - M-TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details
Lift & Tilt Combination Table - PT-20363-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Lift and Tilt Tables - GLTA4-24 Pneumatic - Southworth Products Corp.
Specs
Power Air
View Details