Econo Lift Limited Lift/Tilt Table TR-SL36-20

Description
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
Datasheet
Description
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift/Tilt Table - TR-SL36-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift/Tilt Table
TR-SL36-20
Lift/Tilt Table TR-SL36-20
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased

Safety

  • Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure

Tilt angle

  • 0-30/45 degrees

Lowered height

  • 12”

Travel

  • 24”, 36”, 42” front retaining lip
  • 8” high (standard)

Power supplies
A/C 110/1/60 volt
(standard)
Hand or foot operated
A/C 460/575/3/60 volt
(opt.)
Hand or foot operated
Air/Hydraulic
Foot operated
(standard)
Hand operated
(optional)
Options

  • Platforms: wider or deeper
  • Bellow safety skirting
  • Stainless steel, galvanized or ‘steel-it’ painted units
  • Lift/tilt: reduced or increased
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number TR-SL36-20
Product Name Lift/Tilt Table
Power Motor
Control Hand (optional feature); Foot
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 120 x 180 mm, ±2.86° Range, M5 and M6 - M-TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details