Econo Lift Limited Tilt Table ABTRT-4-3636

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Table - ABTRT-4-3636 - Econo Lift Limited
Mississauga, Ontario, Canada
Tilt Table
ABTRT-4-3636
Tilt Table ABTRT-4-3636
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Front retaining lip

  • 8” high (standard)

Safety

  • Restraining chain
  • Maintenance Bar

Lowered height

  • 9”

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Safety

  • Bellow safety skirting
  • Retaining lip - larger or smaller
  • Conveyor or ball transfer tops

Options

  • Platforms: larger or smaller
  • Tilt Angle: restricted
  • Mounted on carousel
  • Ross air valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number ABTRT-4-3636
Product Name Tilt Table
Power Air
Control Hand; Foot (optional feature)
Features Rotating
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Table - TRT-6-5050 - Econo Lift Limited
Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Features Rotating (optional feature)
View Details
Lift/Tilt Table - ABTR-SL40-4848 - Econo Lift Limited
Specs
Power Air
Control Hand; Foot (optional feature)
Features Rotating
View Details
Lift/Tilt Table - TR-SL42-10 - Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Load Capacity 1000 lbs (454 kg)
View Details
Tilt Table - ABTRT-2-5050 - Econo Lift Limited
Econo Lift Limited
Specs
Power Air
Control Hand; Foot (optional feature)
Features Rotating
View Details