Econo Lift Limited Tilt Table TRT-1-2436

Description
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel
Datasheet
Description
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Table - TRT-1-2436 - Econo Lift Limited
Mississauga, Ontario, Canada
Tilt Table
TRT-1-2436
Tilt Table TRT-1-2436
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel

Tilt angle

  • 0-45 degrees (standard)

Front retaining lip

  • 8” high (standard)

Safety

  • Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
  • Hold down tabs on all four corners

Lowered height

  • 9”

Power supplies
A/C 110/1/60 volt
Hand or foot operated
(standard)
A/C 220/460/575/3/60
Hand or foot operated
(optional)
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)
Safety

  • Bellow safety skirting
  • Safety tape switch
  • Retaining lip - larger or smaller
  • Conveyor or ball transfer tops

Options

  • Platforms: larger or smaller
  • Tilt Angle: increased or restricted
  • Mounted on carousel
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number TRT-1-2436
Product Name Tilt Table
Power Motor
Control Hand (optional feature); Foot
Features Rotating (optional feature)
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Stainless Steel, 6.30 x 9.45 in., ±2.86° Range, 1/4-20 - TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details
Lift & Tilt Combination Table - PT-55244-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
E-Z Reach Lift and Tilt Container Tilter - UTB 1 Lift & Tilt - Southworth Products Corp.
Specs
Load Capacity 1000 lbs (454 kg)
Tilt Angle 30 to 45 degrees
View Details